Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5116LI-G CAT5116LI-G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914744-CAT5116LI-G Series: DPP Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Interface 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914744-CAT5116LI-G Series: DPP Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Interface 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5116LI-G
914744-CAT5116LI-G
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5116LI-G 914744-CAT5116LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 914744-CAT5116LI-G Series: DPP Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Interface 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 914744-CAT5116LI-G
Series: DPP
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Interface 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5116LI-G - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5116LI-G
Data Acquisition - Digital Potentiometers CAT5116LI-G
IC POT DIG LOG 32K 100TAP 8DIP

IC POT DIG LOG 32K 100TAP 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 914744-CAT5116LI-G CAT5116LI-G
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5116LI-G Data Acquisition - Digital Potentiometers
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5203AN10 - Lingto Electronic Limited
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details