Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114ZI-00 CAT5114ZI-00

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914743-CAT5114ZI-00 Series: CAT5114 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914743-CAT5114ZI-00 Series: CAT5114 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114ZI-00
914743-CAT5114ZI-00
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114ZI-00 914743-CAT5114ZI-00
Manufacturer: Catalyst Semiconductor Win Source Part Number: 914743-CAT5114ZI-00 Series: CAT5114 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 914743-CAT5114ZI-00
Series: CAT5114
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
100000OHM Digital Potentiometer - 717-CAT5114ZI-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100000OHM Digital Potentiometer
717-CAT5114ZI-00
100000OHM Digital Potentiometer 717-CAT5114ZI-00
DIGITAL POT, 1 FUNC, 100000OHM, Product overview: CAT5114ZI-00 from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100000OHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100000OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5114ZI-00 can be used for catalog matching and distributor lookup.

DIGITAL POT, 1 FUNC, 100000OHM, Product overview: CAT5114ZI-00 from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100000OHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100000OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5114ZI-00 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - CAT5114ZI-00 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5114ZI-00
Data Acquisition - Digital Potentiometers CAT5114ZI-00
DIGITAL POT, 1 FUNC, 100000OHM,

DIGITAL POT, 1 FUNC, 100000OHM,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 914743-CAT5114ZI-00 717-CAT5114ZI-00 CAT5114ZI-00
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5114ZI-00 100000OHM Digital Potentiometer Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - ADN2850BCP250 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
Rheostats - 1445529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Rheostat
Resistance Taper Angular
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 65924931 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 1.00E6 ohms
View Details