Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3049T CA3049T

Description
CA3049 - Operational Amplifier, 2 Func, BIPolar, MBCY12
Request a Quote Datasheet
Description
CA3049 - Operational Amplifier, 2 Func, BIPolar, MBCY12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CA3049T - Rochester Electronics
Newburyport, MA, United States
CA3049 - Operational Amplifier, 2 Func, BIPolar, MBCY12

CA3049 - Operational Amplifier, 2 Func, BIPolar, MBCY12

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3049T - 865724-CA3049T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3049T
865724-CA3049T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3049T 865724-CA3049T
Manufacturer: Rochester Electronics Win Source Part Number: 865724-CA3049T Operating Temperature Range: -55°C ~ 125°C Features: Differential Amplifier Circuit - TO-5-12 Package: Bulk Package: TO-205AA, TO-5-12 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-5-12 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 865724-CA3049T
Operating Temperature Range: -55°C ~ 125°C
Features: Differential Amplifier Circuit - TO-5-12
Package: Bulk
Package: TO-205AA, TO-5-12 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-5-12
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Operational Amplifier IC - 687-CA3049T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-CA3049T
Operational Amplifier IC 687-CA3049T
IC OPAMP DIFF 2 CIRCUIT TO5-12 Product overview: CA3049T from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3049T can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 2 CIRCUIT TO5-12 Product overview: CA3049T from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3049T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CA3049T
Integrated Circuits (ICs) - Linear - Amplifiers CA3049T
IC OPAMP DIFF 2 CIRCUIT TO5-12

IC OPAMP DIFF 2 CIRCUIT TO5-12

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CA3049T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CA3049T
Instrumentation, OP Amps, Buffer Amps CA3049T
Differential Amplifier 2 Circuit TO-5-12

Differential Amplifier 2 Circuit TO-5-12

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3049T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CA3049T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CA3049T
IC OPAMP DIFF 2 CIRCUIT TO5-12

IC OPAMP DIFF 2 CIRCUIT TO5-12

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CA3049T 865724-CA3049T 687-CA3049T CA3049T CA3049T CA3049T
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3049T Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package Type TO5-8 TO-5-12 Bulk Through Hole TO-205AA, TO-5-12 Metal Can
Life Cycle Stage Rochester Active Active Active
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Bandwidth 1350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4504DGN - Lingto Electronic Limited
Specs
Source Current (IS) 16 milliamps
Bandwidth 260 MHz
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650JG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details