Manufacturer: Atmel
Win Source Part Number: 912069-ATF22V10C-5JX
Series: 22V10
Features: series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Speed: 5 ns
Package: 28-LCC (J-Lead)
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
ATF22V10 - FLASH PLD, 5NS, PAL-T
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 912069-ATF22V10C-5JX | ATF22V10C-5JX |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF22V10C-5JX | Embedded - PLDs (Programmable Logic Device) |
| Package Type | PLCC; Other; 28-PLCC (11.51x11.51) | Other; 28-LCC (J-Lead) |