Manufacturer: Advanced Micro Devices
Win Source Part Number: 911368-AM685HL
Operating Temperature Range: -30°C ~ 85°C
Features: Comparator General Purpose Open-Emitter, ECL TO-100-10
Package: Bulk
Package: TO-100-10 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-100-10
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 911368-AM685HL | AM685HL |
| Product Name | Linear - Linear - Comparators - AM685HL | Linear - Comparators |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |