Rochester Electronics Logic - Logic - Counters, Dividers - AM25LS2569DC AM25LS2569DC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911335-AM25LS2569DC Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter Element Bit Positive Edge 20-CDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911335-AM25LS2569DC Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter Element Bit Positive Edge 20-CDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - AM25LS2569DC - 911335-AM25LS2569DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - AM25LS2569DC
911335-AM25LS2569DC
Logic - Logic - Counters, Dividers - AM25LS2569DC 911335-AM25LS2569DC
Manufacturer: Advanced Micro Devices Win Source Part Number: 911335-AM25LS2569DC Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter Element Bit Positive Edge 20-CDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911335-AM25LS2569DC
Operating Temperature Range: 0°C ~ 70°C
Features: Counter IC Binary Counter Element Bit Positive Edge 20-CDIP
Package: Bulk
Package: 20-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 20-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - AM25LS2569DC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
AM25LS2569DC
Logic - Counters, Dividers AM25LS2569DC
BINARY COUNTER

BINARY COUNTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 911335-AM25LS2569DC AM25LS2569DC
Product Name Logic - Logic - Counters, Dividers - AM25LS2569DC Logic - Counters, Dividers
Package Type DIP; 20-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic Case Style Nexperia - 24AC3286 - Newark, An Avnet Company
Specs
Package Type DHVQFN-EP
Number of Pins 16
View Details
 - 54L193W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details