Manufacturer: Advanced Micro Devices
Win Source Part Number: 860907-AM25LS2521/B2
Operating Temperature Range: -55°C ~ 125°C
Features: Magnitude Comparator Bit - Output - 20-CLCC
Package: Bulk
Package: 20-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-CLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
AM25LS2521 - IDENTITY COMPARATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 860907-AM25LS2521/B2A | AM25LS2521/B2A |
| Product Name | Logic - Logic - Comparators - AM25LS2521/B2A | Logic - Comparators |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |