Rochester Electronics PMIC - PMIC - Voltage Reference - ADR420ARM ADR420ARM

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910763-ADR420ARM Series: XFET® Operating Temperature Range: -40°C ~ 125°C Features: Series Voltage Reference IC Fixed 2.048V V ±0.15% 10 mA 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910763-ADR420ARM Series: XFET® Operating Temperature Range: -40°C ~ 125°C Features: Series Voltage Reference IC Fixed 2.048V V ±0.15% 10 mA 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR420ARM - 910763-ADR420ARM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR420ARM
910763-ADR420ARM
PMIC - PMIC - Voltage Reference - ADR420ARM 910763-ADR420ARM
Manufacturer: Analog Devices Inc. Win Source Part Number: 910763-ADR420ARM Series: XFET® Operating Temperature Range: -40°C ~ 125°C Features: Series Voltage Reference IC Fixed 2.048V V ±0.15% 10 mA 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910763-ADR420ARM
Series: XFET®
Operating Temperature Range: -40°C ~ 125°C
Features: Series Voltage Reference IC Fixed 2.048V V ±0.15% 10 mA 8-MSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - ADR420ARM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ADR420ARM
PMIC - Voltage Reference ADR420ARM
IC VREF SERIES PREC 2.048V 8MSOP

IC VREF SERIES PREC 2.048V 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 910763-ADR420ARM ADR420ARM
Product Name PMIC - PMIC - Voltage Reference - ADR420ARM PMIC - Voltage Reference
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-2.5 Micropower Voltage Reference - LM385DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
PMIC - Voltage Reference - ADR440ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3.75 mA
View Details
PMIC - Voltage Reference - X60003DIG3-50 - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
IQ 9.00E-4 mA
View Details