Rochester Electronics 3.3V 100MA SOT23 LDO Voltage Regulator IC ADP3307ART-3.3-RL7

Description
IC REG LINEAR 3.3V 100MA SOT23-6 Product overview: ADP3307ART-3.3-RL7 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3307ART-3.3-R L7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 100MA SOT23-6 Product overview: ADP3307ART-3.3-RL7 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3307ART-3.3-R L7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 100MA SOT23 LDO Voltage Regulator IC
699-ADP3307ART-3.3-RL7
3.3V 100MA SOT23 LDO Voltage Regulator IC 699-ADP3307ART-3.3-RL7
IC REG LINEAR 3.3V 100MA SOT23-6 Product overview: ADP3307ART-3.3-RL7 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3307ART-3.3-R L7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 100MA SOT23-6 Product overview: ADP3307ART-3.3-RL7 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3307ART-3.3-RL7 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - ADP3307ART-3.3-RL7 - 860291-ADP3307ART-3.3-RL7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADP3307ART-3.3-RL7
860291-ADP3307ART-3.3-RL7
PMIC - PMIC - Voltage Regulators - Linear - ADP3307ART-3.3-RL7 860291-ADP3307ART-3.3-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860291-ADP3307ART-3. 3-RL7 Series: anyCAP® Operating Temperature Range: -20°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3307ART-3.3- RL7, 2156-ADP3307ART-3.3- RL7-ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860291-ADP3307ART-3.3-RL7
Series: anyCAP®
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-ADP3307ART-3.3-RL7, 2156-ADP3307ART-3.3-RL7-ADTR-ND

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ADP3307ART-3.3-RL7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ADP3307ART-3.3-RL7
PMIC - Voltage Regulators - Linear ADP3307ART-3.3-RL7
IC REG LINEAR 3.3V 100MA SOT23-6

IC REG LINEAR 3.3V 100MA SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ADP3307ART-3.3-RL7 860291-ADP3307ART-3.3-RL7 ADP3307ART-3.3-RL7
Product Name 3.3V 100MA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ADP3307ART-3.3-RL7 PMIC - Voltage Regulators - Linear
Package Type Other; SOT-23-6 SOT23; Other; SOT-23-6
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LDO Voltage Regulator IC - 85-BQ2057CSN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Output Voltage 4.2 volts
IOUT 2 amps
View Details
2 suppliers
Dual Output Regulator - A4402ELPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
Voltage Regulators - 2412910P - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRM-REEL7 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
IOUT 0.8500 amps
View Details