Rochester Electronics PMIC - Voltage Regulators - Linear ADP3301ARZ-2.7

Description
IC REG LINEAR 2.7V 100MA 8SOIC
Description
IC REG LINEAR 2.7V 100MA 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ADP3301ARZ-2.7 is a low dropout linear regulator designed to provide a stable output voltage of 2.7V with a maximum load current of 100 mA. It features a high accuracy of ±0.8% at room temperature and maintains performance across a wide temperature range of -20°C to +85°C. The device operates with an input voltage range from 3V to 12V and has a typical dropout voltage of only 100 mV at 100 mA, making it suitable for battery-powered applications. This regulator is stable with a single output capacitor as small as 0.47 µF and is compatible with various capacitor types, including ceramic. It includes features such as current and thermal limiting, a low shutdown current of 1 µA, and an error flag output that indicates when the output is about to go out of regulation. The ADP3301ARZ-2.7 is housed in a thermally enhanced SO-8 package, which allows for efficient heat dissipation without the need for an external heatsink, making it ideal for compact designs in portable instruments and similar applications.

Datasheet Summary
Powered by GS/AI

The ADP3301ARZ-2.7 is a low dropout linear regulator designed to provide a stable output voltage of 2.7V with a maximum load current of 100 mA. It features a high accuracy of ±0.8% at room temperature and maintains performance across a wide temperature range of -20°C to +85°C. The device operates with an input voltage range from 3V to 12V and has a typical dropout voltage of only 100 mV at 100 mA, making it suitable for battery-powered applications. This regulator is stable with a single output capacitor as small as 0.47 µF and is compatible with various capacitor types, including ceramic. It includes features such as current and thermal limiting, a low shutdown current of 1 µA, and an error flag output that indicates when the output is about to go out of regulation. The ADP3301ARZ-2.7 is housed in a thermally enhanced SO-8 package, which allows for efficient heat dissipation without the need for an external heatsink, making it ideal for compact designs in portable instruments and similar applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Linear - ADP3301ARZ-2.7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ADP3301ARZ-2.7
PMIC - Voltage Regulators - Linear ADP3301ARZ-2.7
IC REG LINEAR 2.7V 100MA 8SOIC

IC REG LINEAR 2.7V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Linear Voltage Regulators
Product Number ADP3301ARZ-2.7
Product Name PMIC - Voltage Regulators - Linear
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
PMIC - Voltage Regulators - Linear - ADP1712AUJZ-1.8-R7 REEL - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.3000 amps
View Details
SOIC LDO Voltage Regulator IC - 85-BQ2057CSN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Output Voltage 4.2 volts
IOUT 2 amps
View Details
2 suppliers
Voltage Regulators - 1913245 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details