Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3050AR-3.3 ADP3050AR-3.3

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910683-ADP3050AR-3.3 Series: ADP3050 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck, Buck-Boost, SEPIC Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910683-ADP3050AR-3.3 Series: ADP3050 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck, Buck-Boost, SEPIC Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3050AR-3.3 - 910683-ADP3050AR-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3050AR-3.3
910683-ADP3050AR-3.3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3050AR-3.3 910683-ADP3050AR-3.3
Manufacturer: Analog Devices Inc. Win Source Part Number: 910683-ADP3050AR-3.3 Series: ADP3050 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck, Buck-Boost, SEPIC Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910683-ADP3050AR-3.3
Series: ADP3050
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck, Buck-Boost, SEPIC Switching Regulator IC Positive Fixed 3.3V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3050AR-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ADP3050AR-3.3
PMIC - Voltage Regulators - DC DC Switching Regulators ADP3050AR-3.3
IC REG BUCK 3.3V 1A 8SOIC

IC REG BUCK 3.3V 1A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 910683-ADP3050AR-3.3 ADP3050AR-3.3
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3050AR-3.3 PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 111-3046PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP2381AREZ - Lingto Electronic Limited
Specs
IOUT 6 amps
fsw 250 to 1400 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1174-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
6 suppliers