Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000AN ADP3000AN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860274-ADP3000AN Operating Temperature Range: -40°C ~ 85°C Features: Buck-Boost Switching Regulator IC Positive Adjustable - 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860274-ADP3000AN Operating Temperature Range: -40°C ~ 85°C Features: Buck-Boost Switching Regulator IC Positive Adjustable - 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000AN - 860274-ADP3000AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000AN
860274-ADP3000AN
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000AN 860274-ADP3000AN
Manufacturer: Analog Devices Inc. Win Source Part Number: 860274-ADP3000AN Operating Temperature Range: -40°C ~ 85°C Features: Buck-Boost Switching Regulator IC Positive Adjustable - 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860274-ADP3000AN
Operating Temperature Range: -40°C ~ 85°C
Features: Buck-Boost Switching Regulator IC Positive Adjustable - 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore
400kHz DIP Voltage Regulator IC
739-ADP3000AN
400kHz DIP Voltage Regulator IC 739-ADP3000AN
SWITCHING REGULATOR, 400kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, MO-095-AA, DIP-8 Product overview: ADP3000AN from Rochester Electronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400kHz, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ADP3000AN can be used for catalog matching and distributor lookup.

SWITCHING REGULATOR, 400kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, MO-095-AA, DIP-8 Product overview: ADP3000AN from Rochester Electronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400kHz, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ADP3000AN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 860274-ADP3000AN 739-ADP3000AN
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000AN 400kHz DIP Voltage Regulator IC
Configuration / Function Boost
Unlock Full Specs
to access all available technical data