Manufacturer: Analog Devices Inc.
Win Source Part Number: 910645-ADP2102YCPZ-2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 2V 1 Output 600mA 8-VFDFN Exposed Pad, CSP
Package: Bulk
Package: 8-VFDFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-LFCSP-WD (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
HTSUS: 8542.39.0001
Other Part Number: 2156-ADP2102YCPZ-2-R
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 910645-ADP2102YCPZ-2-R7 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2102YCPZ-2-R7 |
| Package Type | Other; 8-LFCSP-WD (3x3) |