Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1851ACPZ-R7 ADP1851ACPZ-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910637-ADP1851ACPZ-R 7 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-LFCSP-WQ (4x4) Package: Bulk Package: 16-WQFN Exposed Pad, CSP Mounting: Surface Mount Supply Voltage: 2.75V ~ 20V Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-WQ (4x4) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910637-ADP1851ACPZ-R 7 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-LFCSP-WQ (4x4) Package: Bulk Package: 16-WQFN Exposed Pad, CSP Mounting: Surface Mount Supply Voltage: 2.75V ~ 20V Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-WQ (4x4) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1851ACPZ-R7 - 910637-ADP1851ACPZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1851ACPZ-R7
910637-ADP1851ACPZ-R7
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1851ACPZ-R7 910637-ADP1851ACPZ-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910637-ADP1851ACPZ-R 7 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-LFCSP-WQ (4x4) Package: Bulk Package: 16-WQFN Exposed Pad, CSP Mounting: Surface Mount Supply Voltage: 2.75V ~ 20V Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-WQ (4x4) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910637-ADP1851ACPZ-R7
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-LFCSP-WQ (4x4)
Package: Bulk
Package: 16-WQFN Exposed Pad, CSP
Mounting: Surface Mount
Supply Voltage: 2.75V ~ 20V
Categories: Integrated Circuits (ICs)
Case / Package: 16-LFCSP-WQ (4x4)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 910637-ADP1851ACPZ-R7
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1851ACPZ-R7
Package Type Other; 16-LFCSP-WQ (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - LM22676TJ-ADJ/J7002452 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1315010-21-0065PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Tube
View Details
4 suppliers