Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ADEL2020ANZ

Description
IC OPAMP CFA 1 CIRCUIT 8DIP
Description
IC OPAMP CFA 1 CIRCUIT 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADEL2020ANZ is a high-performance operational amplifier designed for video applications, featuring a differential gain of 0.02% and a differential phase of 0.04¬8. It offers a bandwidth of 0.1 dB up to 25 MHz at a gain of +2, with a high-speed 90 MHz bandwidth at -3 dB and a slew rate of 500 V/µs. The settling time is 60 ns for a 10 V step, making it suitable for applications requiring rapid response. This op amp operates with a low supply current of 6.8 mA and has a power-down mode that reduces current to 2.1 mA. It includes an improved disable function with a turn-off time of 100 ns and input to output isolation of 54 dB when disabled. The ADEL2020ANZ is rated for an industrial temperature range of -40°C to +85°C and is available in both 8-lead PDIP and 20-lead SOIC packages. Key specifications include low input voltage noise of 2.9 nV/,àöHz and a common-mode rejection ratio of 64 dB. The device is designed to provide enhanced performance over its predecessor, the EL2020, with lower power consumption and improved dynamic specifications.

Datasheet Summary
Powered by GS/AI

The ADEL2020ANZ is a high-performance operational amplifier designed for video applications, featuring a differential gain of 0.02% and a differential phase of 0.04¬8. It offers a bandwidth of 0.1 dB up to 25 MHz at a gain of +2, with a high-speed 90 MHz bandwidth at -3 dB and a slew rate of 500 V/µs. The settling time is 60 ns for a 10 V step, making it suitable for applications requiring rapid response. This op amp operates with a low supply current of 6.8 mA and has a power-down mode that reduces current to 2.1 mA. It includes an improved disable function with a turn-off time of 100 ns and input to output isolation of 54 dB when disabled. The ADEL2020ANZ is rated for an industrial temperature range of -40°C to +85°C and is available in both 8-lead PDIP and 20-lead SOIC packages. Key specifications include low input voltage noise of 2.9 nV/,àöHz and a common-mode rejection ratio of 64 dB. The device is designed to provide enhanced performance over its predecessor, the EL2020, with lower power consumption and improved dynamic specifications.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADEL2020ANZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ADEL2020ANZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ADEL2020ANZ
IC OPAMP CFA 1 CIRCUIT 8DIP

IC OPAMP CFA 1 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number ADEL2020ANZ
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 6.8 milliamps
Unlock Full Specs
to access all available technical data