Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4000-2ARZ-RL ADA4000-2ARZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859861-ADA4000-2ARZ- RL Operating Temperature Range: -40°C ~ 125°C Features: J-FET Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859861-ADA4000-2ARZ- RL Operating Temperature Range: -40°C ~ 125°C Features: J-FET Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4000-2ARZ-RL - 859861-ADA4000-2ARZ-RL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4000-2ARZ-RL
859861-ADA4000-2ARZ-RL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4000-2ARZ-RL 859861-ADA4000-2ARZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859861-ADA4000-2ARZ- RL Operating Temperature Range: -40°C ~ 125°C Features: J-FET Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859861-ADA4000-2ARZ-RL
Operating Temperature Range: -40°C ~ 125°C
Features: J-FET Amplifier Circuit - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 859861-ADA4000-2ARZ-RL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4000-2ARZ-RL
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 8102302PA - Lingto Electronic Limited
Specs
Source Current (IS) 0.2000 milliamps
View Details
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers