Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8574ARU-REEL AD8574ARU-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859769-AD8574ARU-REE L Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-AD8574ARU-REEL, 2156-AD8574ARU-REEL- ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859769-AD8574ARU-REE L Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-AD8574ARU-REEL, 2156-AD8574ARU-REEL- ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8574ARU-REEL - 859769-AD8574ARU-REEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8574ARU-REEL
859769-AD8574ARU-REEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8574ARU-REEL 859769-AD8574ARU-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859769-AD8574ARU-REE L Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-AD8574ARU-REEL, 2156-AD8574ARU-REEL- ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859769-AD8574ARU-REEL
Operating Temperature Range: -40°C ~ 125°C
Features: Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.33.0001
Other Part Number: 2156-AD8574ARU-REEL, 2156-AD8574ARU-REEL-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 859769-AD8574ARU-REEL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8574ARU-REEL
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD585JPZ - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details
Op Amps - 2412937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details