Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8527ARZ AD8527ARZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859758-AD8527ARZ Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859758-AD8527ARZ Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8527ARZ - 859758-AD8527ARZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8527ARZ
859758-AD8527ARZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8527ARZ 859758-AD8527ARZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859758-AD8527ARZ Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859758-AD8527ARZ
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 98
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8527ARZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8527ARZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8527ARZ
IC OPAMP GP R-R 7MHZ DUAL 8SOIC

IC OPAMP GP R-R 7MHZ DUAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 859758-AD8527ARZ AD8527ARZ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8527ARZ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 8287549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648SH/883B - 909585-AD648SH/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers