The AD844AN is a high-speed monolithic operational amplifier designed for a variety of applications, including flash ADC input amplifiers and video buffers. It features a wide bandwidth of 60 MHz at a gain of -1 and 33 MHz at a gain of -10, with a slew rate of 2000 V/Oºs. The amplifier exhibits low offset voltage, with a maximum of 150 OºV for the B grade, and low quiescent current of 6.5 mA. It is capable of driving loads down to 50 Oc and can handle large capacitive loads with the appropriate external network. The AD844AN provides excellent differential gain and phase characteristics, making it suitable for high-performance video applications. It has a fast settling time of 100 ns to 0.1% for a 10 V step and is short-circuit protected to 80 mA. The device operates from ¬±4.5 V to ¬±18 V power supplies and is available in multiple package options, including an 8-lead PDIP. The AD844AN is specified for the industrial temperature range of -40¬8C to +85¬8C, making it versatile for various engineering projects.
IC OPAMP CFA 1 CIRCUIT 8DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | AD844AN |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 6.5 milliamps |