Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD8403WARZ50-REEL AD8403WARZ50-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909922-AD8403WARZ50- REEL Series: Automotive Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909922-AD8403WARZ50- REEL Series: Automotive Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD8403WARZ50-REEL
909922-AD8403WARZ50-REEL
Data Acquisition - Data Acquisition - Digital Potentiometers - AD8403WARZ50-REEL 909922-AD8403WARZ50-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909922-AD8403WARZ50- REEL Series: Automotive Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909922-AD8403WARZ50-REEL
Series: Automotive
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 909922-AD8403WARZ50-REEL
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD8403WARZ50-REEL
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0013 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details