Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8330ACP-R2 AD8330ACP-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859734-AD8330ACP-R2 Operating Temperature Range: -40°C ~ 85°C Features: Variable Gain Amplifier 1 Circuit Differential, Rail-to-Rail 16-LFCSP-WQ (3x3) Package: Bulk Package: 16-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-WQ (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859734-AD8330ACP-R2 Operating Temperature Range: -40°C ~ 85°C Features: Variable Gain Amplifier 1 Circuit Differential, Rail-to-Rail 16-LFCSP-WQ (3x3) Package: Bulk Package: 16-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-WQ (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8330ACP-R2 - 859734-AD8330ACP-R2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8330ACP-R2
859734-AD8330ACP-R2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8330ACP-R2 859734-AD8330ACP-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 859734-AD8330ACP-R2 Operating Temperature Range: -40°C ~ 85°C Features: Variable Gain Amplifier 1 Circuit Differential, Rail-to-Rail 16-LFCSP-WQ (3x3) Package: Bulk Package: 16-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-WQ (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859734-AD8330ACP-R2
Operating Temperature Range: -40°C ~ 85°C
Features: Variable Gain Amplifier 1 Circuit Differential, Rail-to-Rail 16-LFCSP-WQ (3x3)
Package: Bulk
Package: 16-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-LFCSP-WQ (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.33.0001

Buy Now Datasheet
Operational Amplifier IC - 687-AD8330ACP-R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-AD8330ACP-R2
Operational Amplifier IC 687-AD8330ACP-R2
IC VARIABLE GAIN 1 CIRC 16LFCSP Product overview: AD8330ACP-R2 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8330ACP-R2 can be used for catalog matching and distributor lookup.

IC VARIABLE GAIN 1 CIRC 16LFCSP Product overview: AD8330ACP-R2 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8330ACP-R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8330ACP-R2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8330ACP-R2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8330ACP-R2
IC AMP VGA 150MHZ LN LP 16LFCSP

IC AMP VGA 150MHZ LN LP 16LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 859734-AD8330ACP-R2 687-AD8330ACP-R2 AD8330ACP-R2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8330ACP-R2 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data