Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD827SE/883B AD827SE/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859728-AD827SE/883B Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859728-AD827SE/883B Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD827SE/883B - 859728-AD827SE/883B - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD827SE/883B
859728-AD827SE/883B
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD827SE/883B 859728-AD827SE/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 859728-AD827SE/883B Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859728-AD827SE/883B
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Amplifier Circuit - 20-LCCC (8.89x8.89)
Package: Bulk
Package: 20-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-LCCC (8.89x8.89)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD827SE/883B - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD827SE/883B
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD827SE/883B
IC OPAMP GP 50MHZ DUAL LP 20CLCC

IC OPAMP GP 50MHZ DUAL LP 20CLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 859728-AD827SE/883B AD827SE/883B
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD827SE/883B Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080801M2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.6250 milliamps
View Details
Precision Micropower CMOS Operational Amplifier - ALD1731ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers