Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD820AR-3V-REEL AD820AR-3V-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859717-AD820AR-3V-RE EL Operating Temperature Range: -40°C ~ 85°C Features: J-FET Amplifier Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859717-AD820AR-3V-RE EL Operating Temperature Range: -40°C ~ 85°C Features: J-FET Amplifier Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD820AR-3V-REEL - 859717-AD820AR-3V-REEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD820AR-3V-REEL
859717-AD820AR-3V-REEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD820AR-3V-REEL 859717-AD820AR-3V-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859717-AD820AR-3V-RE EL Operating Temperature Range: -40°C ~ 85°C Features: J-FET Amplifier Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859717-AD820AR-3V-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: J-FET Amplifier Circuit Rail-to-Rail 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD820AR-3V-REEL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD820AR-3V-REEL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD820AR-3V-REEL
IC OPAMP JFET 1 CIRCUIT 8SOIC

IC OPAMP JFET 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 859717-AD820AR-3V-REEL AD820AR-3V-REEL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD820AR-3V-REEL Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
SOIC Operational Amplifier IC - 687-CLC414AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1000 V/µs
Bandwidth 90 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers