Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8008ARM

Description
IC OPAMP CF DUAL ULDIST LN 8MSOP
Description
IC OPAMP CF DUAL ULDIST LN 8MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD8008ARM is a dual high-performance current feedback amplifier designed for applications requiring low distortion and noise. It features a bandwidth of 650 MHz and a slew rate of 1000 V/Oºs, making it suitable for high-speed signal processing. The amplifier exhibits extremely low distortion levels, with second harmonic distortion at ,àí77 dBc at 20 MHz and third harmonic distortion at ,àí98 dBc at the same frequency. With an input voltage noise of 2.7 nV/,àöHz and a low supply current of 9 mA per amplifier, the AD8008ARM is efficient for various applications, including instrumentation, filters, and A/D drivers. It operates over a supply voltage range of 5 V to 12 V and has a typical input offset voltage of 0.5 mV. The device is available in an 8-lead MSOP package and is rated for an industrial temperature range of ,àí40¬8C to +85¬8C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The AD8008ARM is a dual high-performance current feedback amplifier designed for applications requiring low distortion and noise. It features a bandwidth of 650 MHz and a slew rate of 1000 V/Oºs, making it suitable for high-speed signal processing. The amplifier exhibits extremely low distortion levels, with second harmonic distortion at ,àí77 dBc at 20 MHz and third harmonic distortion at ,àí98 dBc at the same frequency. With an input voltage noise of 2.7 nV/,àöHz and a low supply current of 9 mA per amplifier, the AD8008ARM is efficient for various applications, including instrumentation, filters, and A/D drivers. It operates over a supply voltage range of 5 V to 12 V and has a typical input offset voltage of 0.5 mV. The device is available in an 8-lead MSOP package and is rated for an industrial temperature range of ,àí40¬8C to +85¬8C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8008ARM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8008ARM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8008ARM
IC OPAMP CF DUAL ULDIST LN 8MSOP

IC OPAMP CF DUAL ULDIST LN 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number AD8008ARM
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 9 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SJD - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
3 suppliers
Audio Amplifier ICs - 2412888 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Car Audio
View Details