Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8007ARZ

Description
IC OPAMP CFA 1 CIRCUIT 8SOIC
Description
IC OPAMP CFA 1 CIRCUIT 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AD8007ARZ is a high-performance current feedback amplifier designed for applications requiring low distortion and noise. It features an extremely low second harmonic distortion of ,àí88 dBc at 5 MHz and ,àí83 dBc at 20 MHz, along with a third harmonic distortion of ,àí101 dBc at 5 MHz. The amplifier offers a bandwidth of 650 MHz at a gain of +1 and a slew rate of 1000 V/Oºs, making it suitable for high-speed applications. With a low input voltage noise of 2.7 nV/,àöHz and a low power consumption of 9 mA per amplifier, the AD8007ARZ operates efficiently across a supply voltage range of 5 V to 12 V. It is packaged in an 8-lead SOIC format and is rated for an industrial temperature range of ,àí40¬8C to +85¬8C. This amplifier is ideal for use in instrumentation, filters, A/D drivers, and DAC buffers, providing versatility for various engineering projects.

Datasheet Summary
Powered by GS/AI

The AD8007ARZ is a high-performance current feedback amplifier designed for applications requiring low distortion and noise. It features an extremely low second harmonic distortion of ,àí88 dBc at 5 MHz and ,àí83 dBc at 20 MHz, along with a third harmonic distortion of ,àí101 dBc at 5 MHz. The amplifier offers a bandwidth of 650 MHz at a gain of +1 and a slew rate of 1000 V/Oºs, making it suitable for high-speed applications. With a low input voltage noise of 2.7 nV/,àöHz and a low power consumption of 9 mA per amplifier, the AD8007ARZ operates efficiently across a supply voltage range of 5 V to 12 V. It is packaged in an 8-lead SOIC format and is rated for an industrial temperature range of ,àí40¬8C to +85¬8C. This amplifier is ideal for use in instrumentation, filters, A/D drivers, and DAC buffers, providing versatility for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8007ARZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8007ARZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8007ARZ
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number AD8007ARZ
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 9 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HFA1103IB - Lingto Electronic Limited
Specs
Source Current (IS) 11 milliamps
Bandwidth 200 MHz
View Details