Rochester Electronics Linear - Linear - Analog Multipliers, Dividers - AD535JH AD535JH

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859494-AD535JH Features: 2-Quadrant 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859494-AD535JH Features: 2-Quadrant 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Analog Multipliers, Dividers - AD535JH - AD535JH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Analog Multipliers, Dividers - AD535JH
AD535JH
Linear - Linear - Analog Multipliers, Dividers - AD535JH AD535JH
Manufacturer: Analog Devices Inc. Win Source Part Number: 859494-AD535JH Features: 2-Quadrant 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859494-AD535JH
Features: 2-Quadrant 10-MSOP
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Multipliers
Product Number AD535JH
Product Name Linear - Linear - Analog Multipliers, Dividers - AD535JH
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Voltage Multiplier - VM1738 - Voltage Multipliers, Inc.
Specs
Stages 6
Package Type Surface Mount
AC Input Voltage 800 volts
View Details
 - 25S558DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Miniature Voltage Multiplier - VM1726 - Voltage Multipliers, Inc.
Specs
Stages 14
Package Type Surface Mount
AC Input Voltage 1200 volts
View Details