Rochester Electronics Linear - Linear - Analog Multipliers, Dividers - AD535JD AD535JD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859493-AD535JD Features: 2-Quadrant 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859493-AD535JD Features: 2-Quadrant 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Analog Multipliers, Dividers - AD535JD - AD535JD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Analog Multipliers, Dividers - AD535JD
AD535JD
Linear - Linear - Analog Multipliers, Dividers - AD535JD AD535JD
Manufacturer: Analog Devices Inc. Win Source Part Number: 859493-AD535JD Features: 2-Quadrant 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859493-AD535JD
Features: 2-Quadrant 10-MSOP
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Multipliers
Product Number AD535JD
Product Name Linear - Linear - Analog Multipliers, Dividers - AD535JD
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Voltage Multiplier - PVM302P08 - Voltage Multipliers, Inc.
Specs
Stages 8
Package Type Surface Mount
AC Input Voltage 800 volts
View Details
 - 74167N - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Miniature Voltage Multiplier - VM1725 - Voltage Multipliers, Inc.
Specs
Stages 12
Package Type Surface Mount
AC Input Voltage 600 volts
View Details