Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD5280BRU50 AD5280BRU50

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859476-AD5280BRU50 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859476-AD5280BRU50 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5280BRU50
859476-AD5280BRU50
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5280BRU50 859476-AD5280BRU50
Manufacturer: Analog Devices Inc. Win Source Part Number: 859476-AD5280BRU50 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859476-AD5280BRU50
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 96
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - AD5280BRU50 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5280BRU50
Data Acquisition - Digital Potentiometers AD5280BRU50
IC DGTL POT 50K 256POS 14-TSSOP

IC DGTL POT 50K 256POS 14-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 859476-AD5280BRU50 AD5280BRU50
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD5280BRU50 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - AD5173BRM10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer; Rheostat
View Details
Potentiometer Knobs - 107859 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 34535734 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 25000 ohms
View Details