Manufacturer: Analog Devices Inc.
Win Source Part Number: 909394-AD5273BRJZ50-
Operating Temperature Range: -40°C ~ 105°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 64 Taps I²C Interface SOT-23-8
Package: Bulk
Package: SOT-23-8
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-AD5273BRJZ50-RE
| Win Source Electronics | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 909394-AD5273BRJZ50-REEL7 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - AD5273BRJZ50-REEL7 |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |