Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKSZ100-1RL7 AD5247BKSZ100-1RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859468-AD5247BKSZ100 -1RL7 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859468-AD5247BKSZ100 -1RL7 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKSZ100-1RL7
859468-AD5247BKSZ100-1RL7
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKSZ100-1RL7 859468-AD5247BKSZ100-1RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859468-AD5247BKSZ100 -1RL7 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859468-AD5247BKSZ100-1RL7
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 859468-AD5247BKSZ100-1RL7
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD5247BKSZ100-1RL7
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - CAT5111VI-50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Rotary Potentiometers - 04-0989-0038 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details