Rochester Electronics Data Acquisition - Digital Potentiometers AD5233BRU10

Description
IC POT QUAD 10K 64POS 24-TSSOP
Description
IC POT QUAD 10K 64POS 24-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD5233BRU10 is a quad-channel digital potentiometer featuring nonvolatile memory that stores wiper settings, providing a 64-position resolution. It operates with a single supply voltage range of 2.7 V to 5.5 V or dual supply of ±2.5 V, making it versatile for various applications. The device supports SPI-compatible serial communication and includes features such as wiper setting readback, predefined increment/decrement instructions, and a permanent memory write protection function. It is suitable for applications including mechanical potentiometer replacement, instrumentation adjustments, and sensor calibration. The AD5233BRU10 is housed in a thin 24-lead TSSOP package and is rated for an extended industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The AD5233BRU10 is a quad-channel digital potentiometer featuring nonvolatile memory that stores wiper settings, providing a 64-position resolution. It operates with a single supply voltage range of 2.7 V to 5.5 V or dual supply of ±2.5 V, making it versatile for various applications. The device supports SPI-compatible serial communication and includes features such as wiper setting readback, predefined increment/decrement instructions, and a permanent memory write protection function. It is suitable for applications including mechanical potentiometer replacement, instrumentation adjustments, and sensor calibration. The AD5233BRU10 is housed in a thin 24-lead TSSOP package and is rated for an extended industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - AD5233BRU10 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5233BRU10
Data Acquisition - Digital Potentiometers AD5233BRU10
IC POT QUAD 10K 64POS 24-TSSOP

IC POT QUAD 10K 64POS 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers
Product Number AD5233BRU10
Product Name Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Data Acquisition - Digital Potentiometers - AD5200BRM10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details