Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD5207BRUZ50 AD5207BRUZ50

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909372-AD5207BRUZ50 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm Circuit 256 Taps SPI Interface 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909372-AD5207BRUZ50 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm Circuit 256 Taps SPI Interface 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5207BRUZ50
909372-AD5207BRUZ50
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5207BRUZ50 909372-AD5207BRUZ50
Manufacturer: Analog Devices Inc. Win Source Part Number: 909372-AD5207BRUZ50 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm Circuit 256 Taps SPI Interface 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909372-AD5207BRUZ50
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm Circuit 256 Taps SPI Interface 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - AD5207BRUZ50 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5207BRUZ50
Data Acquisition - Digital Potentiometers AD5207BRUZ50
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 909372-AD5207BRUZ50 AD5207BRUZ50
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD5207BRUZ50 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5173BRM50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer; Rheostat
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details