Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD5204BRZ50-REEL AD5204BRZ50-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909370-AD5204BRZ50-R EEL Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909370-AD5204BRZ50-R EEL Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5204BRZ50-REEL
909370-AD5204BRZ50-REEL
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5204BRZ50-REEL 909370-AD5204BRZ50-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909370-AD5204BRZ50-R EEL Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909370-AD5204BRZ50-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 909370-AD5204BRZ50-REEL
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD5204BRZ50-REEL
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5253BRUZ1 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details