Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD5203ARZ10 AD5203ARZ10

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859456-AD5203ARZ10 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859456-AD5203ARZ10 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5203ARZ10
859456-AD5203ARZ10
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5203ARZ10 859456-AD5203ARZ10
Manufacturer: Analog Devices Inc. Win Source Part Number: 859456-AD5203ARZ10 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859456-AD5203ARZ10
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 859456-AD5203ARZ10
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD5203ARZ10
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 1148024 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Data Acquisition - Digital Potentiometers - AD5233BRU100-REEL7 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer Knobs - 2439531 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details