Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD5203ARUZ10 AD5203ARUZ10

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909368-AD5203ARUZ10 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 62 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909368-AD5203ARUZ10 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 62 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5203ARUZ10
909368-AD5203ARUZ10
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5203ARUZ10 909368-AD5203ARUZ10
Manufacturer: Analog Devices Inc. Win Source Part Number: 909368-AD5203ARUZ10 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 62 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909368-AD5203ARUZ10
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 62
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - AD5203ARUZ10 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5203ARUZ10
Data Acquisition - Digital Potentiometers AD5203ARUZ10
IC DGTL POT 10KOHM 64TAP 24TSSOP

IC DGTL POT 10KOHM 64TAP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 909368-AD5203ARUZ10 AD5203ARUZ10
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD5203ARUZ10 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5232BRU50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details