Rochester Electronics Digital Potentiometer AD5200BRM10-REEL7

Description
256-POSITION DIGI-POT Product overview: AD5200BRM10-REEL7 from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5200BRM10-REEL 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
256-POSITION DIGI-POT Product overview: AD5200BRM10-REEL7 from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5200BRM10-REEL 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer - 717-AD5200BRM10-REEL7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-AD5200BRM10-REEL7
Digital Potentiometer 717-AD5200BRM10-REEL7
256-POSITION DIGI-POT Product overview: AD5200BRM10-REEL7 from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5200BRM10-REEL 7 can be used for catalog matching and distributor lookup.

256-POSITION DIGI-POT Product overview: AD5200BRM10-REEL7 from Rochester Electronics is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AD5200BRM10-REEL7 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5200BRM10-REEL7
859453-AD5200BRM10-REEL7
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5200BRM10-REEL7 859453-AD5200BRM10-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859453-AD5200BRM10-R EEL7 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 10k Ohm 1 Circuit 256 Taps Interface 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859453-AD5200BRM10-REEL7
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 10k Ohm 1 Circuit 256 Taps Interface 10-MSOP
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - AD5200BRM10-REEL7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5200BRM10-REEL7
Data Acquisition - Digital Potentiometers AD5200BRM10-REEL7
IC POT DGTL 10K 256POS 10MSOP

IC POT DGTL 10K 256POS 10MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 717-AD5200BRM10-REEL7 859453-AD5200BRM10-REEL7 AD5200BRM10-REEL7
Product Name Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - AD5200BRM10-REEL7 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-5002 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Potentiometer, 10K - K105334A-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details