Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD5172BRM50 AD5172BRM50

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859450-AD5172BRM50 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 10-MSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859450-AD5172BRM50 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 10-MSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5172BRM50
859450-AD5172BRM50
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5172BRM50 859450-AD5172BRM50
Manufacturer: Analog Devices Inc. Win Source Part Number: 859450-AD5172BRM50 Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 10-MSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859450-AD5172BRM50
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 10-MSOP
Package: Tube
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - AD5172BRM50 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5172BRM50
Data Acquisition - Digital Potentiometers AD5172BRM50
IC DGTL POT 50KOHM 256TAP 10MSOP

IC DGTL POT 50KOHM 256TAP 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 859450-AD5172BRM50 AD5172BRM50
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD5172BRM50 Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-1298-0074 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details