Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - AD5142BRUZ10 AD5142BRUZ10

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 852013-AD5142BRUZ10 Features: Digital Potentiometer Ohm 2 Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 852013-AD5142BRUZ10 Features: Digital Potentiometer Ohm 2 Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5142BRUZ10
852013-AD5142BRUZ10
Data Acquisition - Data Acquisition - Digital Potentiometers - AD5142BRUZ10 852013-AD5142BRUZ10
Manufacturer: Analog Devices Inc. Win Source Part Number: 852013-AD5142BRUZ10 Features: Digital Potentiometer Ohm 2 Circuit Taps Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 852013-AD5142BRUZ10
Features: Digital Potentiometer Ohm 2 Circuit Taps Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - AD5142BRUZ10 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AD5142BRUZ10
Data Acquisition - Digital Potentiometers AD5142BRUZ10
IC DGT POT 10KOHM 256TAP 16TSSOP

IC DGT POT 10KOHM 256TAP 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 852013-AD5142BRUZ10 AD5142BRUZ10
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AD5142BRUZ10 Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K105334A-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Potentiometer - 361850 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 500 ohms
Operating AC Voltage 300 volts
View Details