Manufacturer: Analog Devices Inc.
Win Source Part Number: 909352-AD5112BCPZ80-
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 80k Ohm 1 Circuit 64 Taps I²C Interface 8-LFCSP-UD (2x2)
Package: Bulk
Package: 8-UFDFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-LFCSP-UD (2x2)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 909352-AD5112BCPZ80-500R7 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - AD5112BCPZ80-500R7 |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |