Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 908313-74LVT162240MT
Series: 74LVT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Package: Bulk
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 908313-74LVT162240MTDX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162240MTDX |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |