Manufacturer: ON Semiconductor
Win Source Part Number: 858000-74LVC07ADTR2G
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 858000-74LVC07ADTR2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC07ADTR2G |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |