Manufacturer: NXP
Win Source Part Number: 908260-74HCT541D118
Series: 74HCT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: 74HCT541
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 908260-74HCT541D118 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT541D118 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |