74F193PC -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
74F193PC
Description
BINARY COUNTER
-
Lingto Electronic Limited
Datasheet
Description
BINARY COUNTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Counters |
|
Product Number
|
74F193PC |
|
Product Name
|
Logic - Counters, Dividers |
|
Counter Category
|
Synchronous
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.5V; 3 V ~ 15 V
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency
35 MHz
View Details
3 suppliers
Number of Stages (Bits)
7 bits
Clock Frequency
8 MHz
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Counter Category
Synchronous / Asynchronous
Package Type
CFP
View Details