Manufacturer: NXP
Win Source Part Number: 857731-74AUP2G126GT/
Series: 74AUP
Features: 2 Element Bit per Element Output
Package: Bulk
Family Name: 74AUP2G126
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 857731-74AUP2G126GT/S500115 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP2G126GT/S500115 |