Manufacturer: NXP
Win Source Part Number: 857716-74AUP1G34GX/S
Series: 74AUP
Features: 1 Element Bit per Element Output
Package: Bulk
Family Name: 74AUP1G34
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 857716-74AUP1G34GX/S500125 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP1G34GX/S500125 |