Rochester Electronics Logic - Multivibrators 74AHCT123AD

Description
MONOSTABLE MULTIVIBRATOR, AHCT/V
Datasheet
Description
MONOSTABLE MULTIVIBRATOR, AHCT/V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 74AHCT123AD - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74AHCT123AD
Logic - Multivibrators 74AHCT123AD
MONOSTABLE MULTIVIBRATOR, AHCT/V

MONOSTABLE MULTIVIBRATOR, AHCT/V

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number 74AHCT123AD
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MM74HC4538SJX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123NSRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
Multivibrators - 1727-7966-2-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Monostable Multivibrator - 160/H,I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details