Rochester Electronics Logic - Logic - Parity Generators and Checkers - 74180DC 74180DC

Description
Manufacturer: National Semiconductor Win Source Part Number: 857151-74180DC Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 857151-74180DC Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - 74180DC - 74180DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - 74180DC
74180DC
Logic - Logic - Parity Generators and Checkers - 74180DC 74180DC
Manufacturer: National Semiconductor Win Source Part Number: 857151-74180DC Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 857151-74180DC
Series: *
Features: Parity Generator
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Parity Generators and Checkers - 74180DC - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
74180DC
Logic - Parity Generators and Checkers 74180DC
PARITY GENERATOR/CHECKER

PARITY GENERATOR/CHECKER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators
Product Number 74180DC 74180DC
Product Name Logic - Logic - Parity Generators and Checkers - 74180DC Logic - Parity Generators and Checkers
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT280 9-Bit Odd/Even Parity Generator/Checker - CD74ACT280M96 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Parity Generators and Checkers - 74HCT280DB,118-ND - DigiKey
Specs
Number of Bits 9
Package Type SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
Logic - Parity Generators and Checkers - QS74FCT521ATSO - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
8-Bit Odd/Even Parity Generator/Checker - 54180/C,A - Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details