Rochester Electronics Logic - Multivibrators 5962-8970001EA

Description
CD54HCT123 HIGH SPEED CMOS LOGIC
Datasheet
Description
CD54HCT123 HIGH SPEED CMOS LOGIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 5962-8970001EA - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
5962-8970001EA
Logic - Multivibrators 5962-8970001EA
CD54HCT123 HIGH SPEED CMOS LOGIC

CD54HCT123 HIGH SPEED CMOS LOGIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number 5962-8970001EA
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD54HCT221F - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual retriggerable precision monostable multivibrator - 74HC4538PW-Q100,11 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123NSRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details