Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8770201RX 5962-8770201RX

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909719-5962-8770201R X Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Digital to Analog Converter 1 20-CERDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AD7545 Categories: Integrated Circuits (ICs) Case / Package: 20-CERDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909719-5962-8770201R X Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Digital to Analog Converter 1 20-CERDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AD7545 Categories: Integrated Circuits (ICs) Case / Package: 20-CERDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8770201RX
909719-5962-8770201RX
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8770201RX 909719-5962-8770201RX
Manufacturer: Analog Devices Inc. Win Source Part Number: 909719-5962-8770201R X Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Digital to Analog Converter 1 20-CERDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AD7545 Categories: Integrated Circuits (ICs) Case / Package: 20-CERDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909719-5962-8770201RX
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 1 20-CERDIP
Package: Bulk
Package: 20-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: AD7545
Categories: Integrated Circuits (ICs)
Case / Package: 20-CERDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8770201RX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
5962-8770201RX
Data Acquisition - Digital to Analog Converters (DAC) 5962-8770201RX
IC DAC 8BIT DUAL MULT 20CDIP

IC DAC 8BIT DUAL MULT 20CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909719-5962-8770201RX 5962-8770201RX
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8770201RX Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 20-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-88766013A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
 - AMC1304L05QDWRQ1 - Rochester Electronics
Specs
Interface Type Serial
Package Type SOIC; SOIC16
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Digital to Analogue Converters - 1580172 - RS Components, Ltd.
Specs
Package Type MSOP
Pins 10
Resolution 8 bits
View Details
Digital to Analog Converters (DAC) - BH2227FV-E2CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "14-LSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
6 suppliers