Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226579-100325DMQB
Operating Supply Voltage: 5 V
Number of Pins: 24
High Level Output Current: -2 mA
Low Level Output Current: 20 mA
Propagation Delay: 5.7 ns
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): 100325DMQB.;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.2 V
Logic Function: Translator
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226579-100325DMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 100325DMQB |